ODU-USA, Inc. Circular Connector Assemblies S11M07-P04MJG0-5280

Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet
Description
ODU MEDI-SNAP size 1|straight plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
Circular Connector Assemblies - S11M07-P04MJG0-5280-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11M07-P04MJG0-5280-ND
Circular Connector Assemblies S11M07-P04MJG0-5280-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Plug, 4 Contact, Size 1, 0° Key - S11M07-P04MJG0-5280 - ODUS11M07-P04MJG0-5280 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 4 Contact, Size 1, 0° Key - S11M07-P04MJG0-5280
ODUS11M07-P04MJG0-5280
ODU MEDI-SNAP® Connector, Plug, 4 Contact, Size 1, 0° Key - S11M07-P04MJG0-5280 ODUS11M07-P04MJG0-5280
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P04MJG0-5280 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P04MJG0-5280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P04MJG0-5280

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P04MJG0-5280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site
Odu Medi Snap Plug, Sty1, Sz1, Serm, 4P, Sld, Peek, Black Backnut Rohs Compliant Odu-Usa - 40AH9905 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty1, Sz1, Serm, 4P, Sld, Peek, Black Backnut Rohs Compliant Odu-Usa
40AH9905
Odu Medi Snap Plug, Sty1, Sz1, Serm, 4P, Sld, Peek, Black Backnut Rohs Compliant Odu-Usa 40AH9905
ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 4P, SLD, PEEK, BLACK BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 4P, SLD, PEEK, BLACK BACKNUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11M07-P04MJG0-5280 S11M07-P04MJG0-5280-ND ODUS11M07-P04MJG0-5280 40AH9905
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Plug, 4 Contact, Size 1, 0° Key - S11M07-P04MJG0-5280 Odu Medi Snap Plug, Sty1, Sz1, Serm, 4P, Sld, Peek, Black Backnut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers