ODU-USA, Inc. Circular Connector Assemblies S11M07-P02MPH0-3950

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S11M07-P02MPH0-3950-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11M07-P02MPH0-3950-ND
Circular Connector Assemblies S11M07-P02MPH0-3950-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP size 1|straight plug

ODU MEDI-SNAP size 1|straight plug

Buy Now
Odu Medi Snap Plug, Sty1, Sz1, Serm, 2P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa - 40AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi Snap Plug, Sty1, Sz1, Serm, 2P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa
40AH9858
Odu Medi Snap Plug, Sty1, Sz1, Serm, 2P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa 40AH9858
ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 2P, SLD, PEEK, GREEN BACKNUT ROHS COMPLIANT: YES

ODU MEDI SNAP PLUG, STY1, SZ1, SERM, 2P, SLD, PEEK, GREEN BACKNUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Plug, 2 Contact, Size 1, 0° Key - S11M07-P02MPH0-3950 - ODUS11M07-P02MPH0-3950 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 2 Contact, Size 1, 0° Key - S11M07-P02MPH0-3950
ODUS11M07-P02MPH0-3950
ODU MEDI-SNAP® Connector, Plug, 2 Contact, Size 1, 0° Key - S11M07-P02MPH0-3950 ODUS11M07-P02MPH0-3950
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P02MPH0-3950 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P02MPH0-3950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 2 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P02MPH0-3950

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11M07-P02MPH0-3950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 2 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11M07-P02MPH0-3950-ND S11M07-P02MPH0-3950 40AH9858 ODUS11M07-P02MPH0-3950
Product Name Circular Connector Assemblies Odu Medi Snap Plug, Sty1, Sz1, Serm, 2P, Sld, Peek, Green Backnut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Plug, 2 Contact, Size 1, 0° Key - S11M07-P02MPH0-3950
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2298164-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details