ODU-USA, Inc. Circular Connector Assemblies K40F1C-P07LCC0-450S

Description
ODU MINI-SNAP size 0|in-line receptacle,
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|in-line receptacle,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|in-line receptacle,

ODU MINI-SNAP size 0|in-line receptacle,

Buy Now
Circular Connector Assemblies - 1907-1405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1405-ND
Circular Connector Assemblies 1907-1405-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Cable; Product Range Odu-Usa - 33AH3337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Cable; Product Range Odu-Usa
33AH3337
Circular Connector, Rcpt, 7Pos, Cable; Product Range Odu-Usa 33AH3337
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K40F1C-P07LCC0-450S 1907-1405-ND 33AH3337
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details