ODU-USA, Inc. Circular Connector Assemblies K31F1C-P12LCC0-4500

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1396-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1396-ND
Circular Connector Assemblies 1907-1396-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|in-line receptacle,

ODU MINI-SNAP size 1|in-line receptacle,

Buy Now
Circular Connector, Rcpt, 12Pos, Cable; Product Range Odu-Usa - 33AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12Pos, Cable; Product Range Odu-Usa
33AH3328
Circular Connector, Rcpt, 12Pos, Cable; Product Range Odu-Usa 33AH3328
CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 12POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1396-ND K31F1C-P12LCC0-4500 33AH3328
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 12Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers