ODU-USA, Inc. Circular Connector Assemblies K30F1C-P09LCC0-5000

Description
ODU MINI-SNAP size 0|in-line receptacle,
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|in-line receptacle,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|in-line receptacle,

ODU MINI-SNAP size 0|in-line receptacle,

Buy Now
Circular Connector Assemblies - 1907-1389-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1389-ND
Circular Connector Assemblies 1907-1389-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Cable; Product Range Odu-Usa - 33AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Cable; Product Range Odu-Usa
33AH3321
Circular Connector, Rcpt, 9Pos, Cable; Product Range Odu-Usa 33AH3321
CIRCULAR CONNECTOR, RCPT, 9POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K30F1C-P09LCC0-5000 1907-1389-ND 33AH3321
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 9Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.3202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1377G13-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers