ODU-USA, Inc. Circular Connector Assemblies K2CL0C-P02LCC0-2500

Description
ODU MINI-SNAP size 00|in-line receptacle
Request a Quote Datasheet
Description
ODU MINI-SNAP size 00|in-line receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 00|in-line receptacle

ODU MINI-SNAP size 00|in-line receptacle

Buy Now
Circular Connector Assemblies - 1907-1372-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1372-ND
Circular Connector Assemblies 1907-1372-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 2Pos, Cable; Product Range Odu-Usa - 33AH3248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 2Pos, Cable; Product Range Odu-Usa
33AH3248
Circular Connector, Rcpt, 2Pos, Cable; Product Range Odu-Usa 33AH3248
CIRCULAR CONNECTOR, RCPT, 2POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 2POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K2CL0C-P02LCC0-2500 1907-1372-ND 33AH3248
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 2Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details