ODU-USA, Inc. Circular Connector Assemblies K21MC7-P14LCC0-397S

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K21MC7-P14LCC0-397S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21MC7-P14LCC0-397S-ND
Circular Connector Assemblies K21MC7-P14LCC0-397S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP size 1|in-line receptacle

ODU MEDI-SNAP size 1|in-line receptacle

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K21MC7-P14LCC0-397S - ODUK21MC7-P14LCC0-397S - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K21MC7-P14LCC0-397S
ODUK21MC7-P14LCC0-397S
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K21MC7-P14LCC0-397S ODUK21MC7-P14LCC0-397S
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K21MC7-P14LCC0-397S The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21MC7-P14LCC0-397S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K21MC7-P14LCC0-397S

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21MC7-P14LCC0-397S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site
Connector Rohs Compliant Odu-Usa - 77AJ3445 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3445
Connector Rohs Compliant Odu-Usa 77AJ3445
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21MC7-P14LCC0-397S-ND K21MC7-P14LCC0-397S ODUK21MC7-P14LCC0-397S 77AJ3445
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K21MC7-P14LCC0-397S Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data