ODU MINI-SNAP® Series L In-line receptac
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.
The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21LAC-P14LCC0-620S
MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21LAC-P14LCC0-620S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.244094488 MAXIMUM CABLE OD (MM) : 6.2 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5
ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 14P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | K21LAC-P14LCC0-620S | K21LAC-P14LCC0-620S-ND | ODUK21LAC-P14LCC0-620S | 40AH8481 |
| Product Name | connector accessories | Circular Connector Assemblies | ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K21LAC-P14LCC0-620S | Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 14P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |