ODU-USA, Inc. connector accessories K21LAC-P07LFG0-620S

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K21LAC-P07LFG0-620S
connector accessories K21LAC-P07LFG0-620S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Circular Connector Assemblies - K21LAC-P07LFG0-620S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21LAC-P07LFG0-620S-ND
Circular Connector Assemblies K21LAC-P07LFG0-620S-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 7P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8460 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 7P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8460
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 7P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8460
ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 7P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 7P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 7 Contact, Size 1, 30° Key - K21LAC-P07LFG0-620S - ODUK21LAC-P07LFG0-620S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 7 Contact, Size 1, 30° Key - K21LAC-P07LFG0-620S
ODUK21LAC-P07LFG0-620S
ODU MINI-SNAP® Series L, Connector, Receptacle, 7 Contact, Size 1, 30° Key - K21LAC-P07LFG0-620S ODUK21LAC-P07LFG0-620S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21LAC-P07LFG0-620S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21LAC-P07LFG0-620S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 7 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.244094488 MAXIMUM CABLE OD (MM) : 6.2 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21LAC-P07LFG0-620S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21LAC-P07LFG0-620S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 7 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.244094488 MAXIMUM CABLE OD (MM) : 6.2 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21LAC-P07LFG0-620S K21LAC-P07LFG0-620S-ND 40AH8460 ODUK21LAC-P07LFG0-620S
Product Name connector accessories Circular Connector Assemblies Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 7P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 7 Contact, Size 1, 30° Key - K21LAC-P07LFG0-620S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details