ODU-USA, Inc. connector accessories K21L0C-P14LCC0-320S

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K21L0C-P14LCC0-320S
connector accessories K21L0C-P14LCC0-320S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Circular Connector Assemblies - K21L0C-P14LCC0-320S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21L0C-P14LCC0-320S-ND
Circular Connector Assemblies K21L0C-P14LCC0-320S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 14P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8548 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 14P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8548
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 14P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8548
ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 14P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 14P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K21L0C-P14LCC0-320S - ODUK21L0C-P14LCC0-320S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K21L0C-P14LCC0-320S
ODUK21L0C-P14LCC0-320S
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K21L0C-P14LCC0-320S ODUK21L0C-P14LCC0-320S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21L0C-P14LCC0-320S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21L0C-P14LCC0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21L0C-P14LCC0-320S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21L0C-P14LCC0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21L0C-P14LCC0-320S K21L0C-P14LCC0-320S-ND 40AH8548 ODUK21L0C-P14LCC0-320S
Product Name connector accessories Circular Connector Assemblies Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 14P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K21L0C-P14LCC0-320S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details