ODU-USA, Inc. Circular Connector Assemblies K21KAC-P14LCC0-400S

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K21KAC-P14LCC0-400S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21KAC-P14LCC0-400S-ND
Circular Connector Assemblies K21KAC-P14LCC0-400S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
K21KAC-P14LCC0-400S
connector accessories K21KAC-P14LCC0-400S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K21KAC-P14LCC0-400S - ODUK21KAC-P14LCC0-400S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K21KAC-P14LCC0-400S
ODUK21KAC-P14LCC0-400S
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K21KAC-P14LCC0-400S ODUK21KAC-P14LCC0-400S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P14LCC0-400S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P14LCC0-400S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.157480315 MAXIMUM CABLE OD (MM) : 4 MINIMUM CABLE OD (IN) : 0.137795276 MINIMUM CABLE OD (MM) : 3.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P14LCC0-400S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P14LCC0-400S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.157480315 MAXIMUM CABLE OD (MM) : 4 MINIMUM CABLE OD (IN) : 0.137795276 MINIMUM CABLE OD (MM) : 3.5

Supplier's Site
Connector Rohs Compliant Odu-Usa - 77AJ3385 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3385
Connector Rohs Compliant Odu-Usa 77AJ3385
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21KAC-P14LCC0-400S-ND K21KAC-P14LCC0-400S ODUK21KAC-P14LCC0-400S 77AJ3385
Product Name Circular Connector Assemblies connector accessories ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 30° Key - K21KAC-P14LCC0-400S Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products