ODU-USA, Inc. connector accessories K21KAC-P08LFG0-350S

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K21KAC-P08LFG0-350S
connector accessories K21KAC-P08LFG0-350S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K21KAC-P08LFG0-350S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21KAC-P08LFG0-350S-ND
Circular Connector Assemblies K21KAC-P08LFG0-350S-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K, Connector, Receptacle, 8 Contact, Size 1, 30° Key - K21KAC-P08LFG0-350S - ODUK21KAC-P08LFG0-350S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 8 Contact, Size 1, 30° Key - K21KAC-P08LFG0-350S
ODUK21KAC-P08LFG0-350S
ODU MINI-SNAP® Series K, Connector, Receptacle, 8 Contact, Size 1, 30° Key - K21KAC-P08LFG0-350S ODUK21KAC-P08LFG0-350S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P08LFG0-350S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P08LFG0-350S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 8 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.137795276 MAXIMUM CABLE OD (MM) : 3.5 MINIMUM CABLE OD (IN) : 0.118110236 MINIMUM CABLE OD (MM) : 3

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P08LFG0-350S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P08LFG0-350S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 8 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.137795276 MAXIMUM CABLE OD (MM) : 3.5 MINIMUM CABLE OD (IN) : 0.118110236 MINIMUM CABLE OD (MM) : 3

Supplier's Site
Connector Rohs Compliant Odu-Usa - 77AJ3360 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3360
Connector Rohs Compliant Odu-Usa 77AJ3360
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21KAC-P08LFG0-350S K21KAC-P08LFG0-350S-ND ODUK21KAC-P08LFG0-350S 77AJ3360
Product Name connector accessories Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 8 Contact, Size 1, 30° Key - K21KAC-P08LFG0-350S Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details