ODU-USA, Inc. connector accessories K21KAC-P03LPH0-600S

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K21KAC-P03LPH0-600S
connector accessories K21KAC-P03LPH0-600S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K21KAC-P03LPH0-600S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21KAC-P03LPH0-600S-ND
Circular Connector Assemblies K21KAC-P03LPH0-600S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connector Rohs Compliant Odu-Usa - 77AJ3305 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3305
Connector Rohs Compliant Odu-Usa 77AJ3305
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K21KAC-P03LPH0-600S - ODUK21KAC-P03LPH0-600S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K21KAC-P03LPH0-600S
ODUK21KAC-P03LPH0-600S
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K21KAC-P03LPH0-600S ODUK21KAC-P03LPH0-600S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P03LPH0-600S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P03LPH0-600S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.236220472 MAXIMUM CABLE OD (MM) : 6 MINIMUM CABLE OD (IN) : 0.216535433 MINIMUM CABLE OD (MM) : 5.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21KAC-P03LPH0-600S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21KAC-P03LPH0-600S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.236220472 MAXIMUM CABLE OD (MM) : 6 MINIMUM CABLE OD (IN) : 0.216535433 MINIMUM CABLE OD (MM) : 5.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21KAC-P03LPH0-600S K21KAC-P03LPH0-600S-ND 77AJ3305 ODUK21KAC-P03LPH0-600S
Product Name connector accessories Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 30° Key - K21KAC-P03LPH0-600S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details