ODU-USA, Inc. Circular Connector Assemblies K20LAC-P10LCC9-220S

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K20LAC-P10LCC9-220S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20LAC-P10LCC9-220S-ND
Circular Connector Assemblies K20LAC-P10LCC9-220S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
K20LAC-P10LCC9-220S
connector accessories K20LAC-P10LCC9-220S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 30° Key - K20LAC-P10LCC9-220S - ODUK20LAC-P10LCC9-220S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 30° Key - K20LAC-P10LCC9-220S
ODUK20LAC-P10LCC9-220S
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 30° Key - K20LAC-P10LCC9-220S ODUK20LAC-P10LCC9-220S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20LAC-P10LCC9-220S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20LAC-P10LCC9-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20LAC-P10LCC9-220S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20LAC-P10LCC9-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8200 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8200
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8200
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 10P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 10P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20LAC-P10LCC9-220S-ND K20LAC-P10LCC9-220S ODUK20LAC-P10LCC9-220S 40AH8200
Product Name Circular Connector Assemblies connector accessories ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 30° Key - K20LAC-P10LCC9-220S Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details