ODU MINI-SNAP® Series L In-line receptac
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 9P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.
The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20LAC-P09LCC0-520S
MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20LAC-P09LCC0-520S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | K20LAC-P09LCC0-520S | 40AH8198 | ODUK20LAC-P09LCC0-520S |
| Product Name | connector accessories | Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa | ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 30° Key - K20LAC-P09LCC0-520S |
| Connector Type | Circular / Cylindrical Connectors |