ODU-USA, Inc. Circular Connector Assemblies K20LAC-P03LJG0-320S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K20LAC-P03LJG0-320S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20LAC-P03LJG0-320S-ND
Circular Connector Assemblies K20LAC-P03LJG0-320S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
K20LAC-P03LJG0-320S
connector accessories K20LAC-P03LJG0-320S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 3P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 3P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8171
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 3P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8171
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 3P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 3P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 0, 30° Key - K20LAC-P03LJG0-320S - ODUK20LAC-P03LJG0-320S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 0, 30° Key - K20LAC-P03LJG0-320S
ODUK20LAC-P03LJG0-320S
ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 0, 30° Key - K20LAC-P03LJG0-320S ODUK20LAC-P03LJG0-320S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20LAC-P03LJG0-320S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20LAC-P03LJG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20LAC-P03LJG0-320S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20LAC-P03LJG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20LAC-P03LJG0-320S-ND K20LAC-P03LJG0-320S 40AH8171 ODUK20LAC-P03LJG0-320S
Product Name Circular Connector Assemblies connector accessories Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 3P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 3 Contact, Size 0, 30° Key - K20LAC-P03LJG0-320S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers