ODU-USA, Inc. Circular Connector Assemblies K20L0C-P10LCC9-520S

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1311-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1311-ND
Circular Connector Assemblies 1907-1311-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|in-line receptacle,

ODU MINI-SNAP size 0|in-line receptacle,

Buy Now
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa - 33AH3285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa
33AH3285
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa 33AH3285
CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - K20L0C-P10LCC9-520S - ODUK20L0C-P10LCC9-520S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - K20L0C-P10LCC9-520S
ODUK20L0C-P10LCC9-520S
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - K20L0C-P10LCC9-520S ODUK20L0C-P10LCC9-520S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P10LCC9-520S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P10LCC9-520S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P10LCC9-520S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P10LCC9-520S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1311-ND K20L0C-P10LCC9-520S 33AH3285 ODUK20L0C-P10LCC9-520S
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - K20L0C-P10LCC9-520S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Inline
Current Rating 4.0 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details