ODU-USA, Inc. Circular Connector Assemblies K20L0C-P09LCC0-320S

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K20L0C-P09LCC0-320S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20L0C-P09LCC0-320S-ND
Circular Connector Assemblies K20L0C-P09LCC0-320S-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
K20L0C-P09LCC0-320S
connector accessories K20L0C-P09LCC0-320S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-320S - ODUK20L0C-P09LCC0-320S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-320S
ODUK20L0C-P09LCC0-320S
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-320S ODUK20L0C-P09LCC0-320S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P09LCC0-320S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P09LCC0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P09LCC0-320S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P09LCC0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8230 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8230
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8230
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 9P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 9P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20L0C-P09LCC0-320S-ND K20L0C-P09LCC0-320S ODUK20L0C-P09LCC0-320S 40AH8230
Product Name Circular Connector Assemblies connector accessories ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-320S Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details