ODU-USA, Inc. connector accessories K20L0C-P09LCC0-220S

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K20L0C-P09LCC0-220S
connector accessories K20L0C-P09LCC0-220S
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8229 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8229
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8229
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 9P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERL, 9P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-220S - ODUK20L0C-P09LCC0-220S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-220S
ODUK20L0C-P09LCC0-220S
ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-220S ODUK20L0C-P09LCC0-220S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P09LCC0-220S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P09LCC0-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P09LCC0-220S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P09LCC0-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20L0C-P09LCC0-220S 40AH8229 ODUK20L0C-P09LCC0-220S
Product Name connector accessories Odu Mini Snap Recept, Inline, Sty2, Sz0, Serl, 9P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K20L0C-P09LCC0-220S
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers