7 Position Circular Connector Receptacle, Female Sockets Solder Cup
ODU MINI-SNAP size 0|in-line receptacle,
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.
The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20L0C-P07LCC0-420S
MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20L0C-P07LCC0-420S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.165354331 MAXIMUM CABLE OD (MM) : 4.2 MINIMUM CABLE OD (IN) : 0.118110236 MINIMUM CABLE OD (MM) : 3
CIRCULAR CONNECTOR, RCPT, 7POS, CABLE; Product Range:MINI-SNAP L Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-1308-ND | K20L0C-P07LCC0-420S | ODUK20L0C-P07LCC0-420S | 33AH3282 |
| Product Name | Circular Connector Assemblies | ODU MINI-SNAP® Series L, Connector, Plug, 7 Contact, Size 0, 0° Key - K20L0C-P07LCC0-420S | Circular Connector, Rcpt, 7Pos, Cable; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Inline | ||
| Current Rating | 4.0 amps | |||
| Gender | Male / Plug |