ODU-USA, Inc. connector accessories K20KAC-P06LCC0-300S

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K20KAC-P06LCC0-300S
connector accessories K20KAC-P06LCC0-300S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K20KAC-P06LCC0-300S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20KAC-P06LCC0-300S-ND
Circular Connector Assemblies K20KAC-P06LCC0-300S-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connector Rohs Compliant Odu-Usa - 77AJ3240 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3240
Connector Rohs Compliant Odu-Usa 77AJ3240
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 6 Contact, Size 0, 30° Key - K20KAC-P06LCC0-300S - ODUK20KAC-P06LCC0-300S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 6 Contact, Size 0, 30° Key - K20KAC-P06LCC0-300S
ODUK20KAC-P06LCC0-300S
ODU MINI-SNAP® Series K, Connector, Receptacle, 6 Contact, Size 0, 30° Key - K20KAC-P06LCC0-300S ODUK20KAC-P06LCC0-300S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20KAC-P06LCC0-300S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20KAC-P06LCC0-300S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.118110236 MAXIMUM CABLE OD (MM) : 3 MINIMUM CABLE OD (IN) : 0.098425197 MINIMUM CABLE OD (MM) : 2.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20KAC-P06LCC0-300S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20KAC-P06LCC0-300S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.118110236 MAXIMUM CABLE OD (MM) : 3 MINIMUM CABLE OD (IN) : 0.098425197 MINIMUM CABLE OD (MM) : 2.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20KAC-P06LCC0-300S K20KAC-P06LCC0-300S-ND 77AJ3240 ODUK20KAC-P06LCC0-300S
Product Name connector accessories Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 6 Contact, Size 0, 30° Key - K20KAC-P06LCC0-300S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products