ODU-USA, Inc. connector accessories K20K0C-P10LCC9-300S

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K20K0C-P10LCC9-300S
connector accessories K20K0C-P10LCC9-300S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K20K0C-P10LCC9-300S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20K0C-P10LCC9-300S-ND
Circular Connector Assemblies K20K0C-P10LCC9-300S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K20K0C-P10LCC9-300S - ODUK20K0C-P10LCC9-300S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K20K0C-P10LCC9-300S
ODUK20K0C-P10LCC9-300S
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K20K0C-P10LCC9-300S ODUK20K0C-P10LCC9-300S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20K0C-P10LCC9-300S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20K0C-P10LCC9-300S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.118110236 MAXIMUM CABLE OD (MM) : 3 MINIMUM CABLE OD (IN) : 0.098425197 MINIMUM CABLE OD (MM) : 2.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20K0C-P10LCC9-300S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20K0C-P10LCC9-300S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.118110236 MAXIMUM CABLE OD (MM) : 3 MINIMUM CABLE OD (IN) : 0.098425197 MINIMUM CABLE OD (MM) : 2.5

Supplier's Site
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8163 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8163
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8163
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERK, 10P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERK, 10P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20K0C-P10LCC9-300S K20K0C-P10LCC9-300S-ND ODUK20K0C-P10LCC9-300S 40AH8163
Product Name connector accessories Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K20K0C-P10LCC9-300S Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 10P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details