ODU-USA, Inc. connector accessories K20K0C-P04LFG0-450S

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
K20K0C-P04LFG0-450S
connector accessories K20K0C-P04LFG0-450S
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K20K0C-P04LFG0-450S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K20K0C-P04LFG0-450S-ND
Circular Connector Assemblies K20K0C-P04LFG0-450S-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 4P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8137 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 4P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8137
Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 4P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8137
ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERK, 4P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ0, SERK, 4P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 4 Contact, Size 0, 0° Key - K20K0C-P04LFG0-450S - ODUK20K0C-P04LFG0-450S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 4 Contact, Size 0, 0° Key - K20K0C-P04LFG0-450S
ODUK20K0C-P04LFG0-450S
ODU MINI-SNAP® Series K, Connector, Receptacle, 4 Contact, Size 0, 0° Key - K20K0C-P04LFG0-450S ODUK20K0C-P04LFG0-450S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20K0C-P04LFG0-450S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20K0C-P04LFG0-450S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.177165354 MAXIMUM CABLE OD (MM) : 4.5 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K20K0C-P04LFG0-450S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K20K0C-P04LFG0-450S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.177165354 MAXIMUM CABLE OD (MM) : 4.5 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K20K0C-P04LFG0-450S K20K0C-P04LFG0-450S-ND 40AH8137 ODUK20K0C-P04LFG0-450S
Product Name connector accessories Circular Connector Assemblies Odu Mini Snap Recept, Inline, Sty2, Sz0, Serk, 4P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 4 Contact, Size 0, 0° Key - K20K0C-P04LFG0-450S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details