ODU-USA, Inc. Circular Connector Assemblies K11MC7-P14LCC0-5220

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11MC7-P14LCC0-5220-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MC7-P14LCC0-5220-ND
Circular Connector Assemblies K11MC7-P14LCC0-5220-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K11MC7-P14LCC0-5220 - ODUK11MC7-P14LCC0-5220 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K11MC7-P14LCC0-5220
ODUK11MC7-P14LCC0-5220
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K11MC7-P14LCC0-5220 ODUK11MC7-P14LCC0-5220
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P14LCC0-5220 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P14LCC0-5220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P14LCC0-5220

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P14LCC0-5220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MC7-P14LCC0-5220-ND K11MC7-P14LCC0-5220 ODUK11MC7-P14LCC0-5220
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 45° Key - K11MC7-P14LCC0-5220
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details