ODU-USA, Inc. Circular Connector Assemblies K11MC7-P09LCC0-6520

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11MC7-P09LCC0-6520-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MC7-P09LCC0-6520-ND
Circular Connector Assemblies K11MC7-P09LCC0-6520-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - K11MC7-P09LCC0-6520 - ODUK11MC7-P09LCC0-6520 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - K11MC7-P09LCC0-6520
ODUK11MC7-P09LCC0-6520
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - K11MC7-P09LCC0-6520 ODUK11MC7-P09LCC0-6520
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P09LCC0-6520 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P09LCC0-6520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P09LCC0-6520

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P09LCC0-6520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MC7-P09LCC0-6520-ND K11MC7-P09LCC0-6520 ODUK11MC7-P09LCC0-6520
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - K11MC7-P09LCC0-6520
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Accessories - 2262-A79125-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details