ODU-USA, Inc. Circular Connector Assemblies K11MC7-P04LJG0-6530

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11MC7-P04LJG0-6530-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MC7-P04LJG0-6530-ND
Circular Connector Assemblies K11MC7-P04LJG0-6530-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Connector Rohs Compliant Odu-Usa - 77AJ2908 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ2908
Connector Rohs Compliant Odu-Usa 77AJ2908
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 4 Contact, Size 1, 45° Key - K11MC7-P04LJG0-6530 - ODUK11MC7-P04LJG0-6530 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 4 Contact, Size 1, 45° Key - K11MC7-P04LJG0-6530
ODUK11MC7-P04LJG0-6530
ODU MEDI-SNAP® Connector, Receptacle, 4 Contact, Size 1, 45° Key - K11MC7-P04LJG0-6530 ODUK11MC7-P04LJG0-6530
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P04LJG0-6530 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P04LJG0-6530 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 4 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MC7-P04LJG0-6530

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MC7-P04LJG0-6530 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 4 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : White TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.255905512 MAXIMUM CABLE OD (MM) : 6.5 MINIMUM CABLE OD (IN) : 0.208661417 MINIMUM CABLE OD (MM) : 5.3

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MC7-P04LJG0-6530-ND K11MC7-P04LJG0-6530 77AJ2908 ODUK11MC7-P04LJG0-6530
Product Name Circular Connector Assemblies Connector Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 4 Contact, Size 1, 45° Key - K11MC7-P04LJG0-6530
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-17-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers