ODU-USA, Inc. Circular Connector Assemblies K11MA7-P14LCC0-3980

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11MA7-P14LCC0-3980-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MA7-P14LCC0-3980-ND
Circular Connector Assemblies K11MA7-P14LCC0-3980-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11MA7-P14LCC0-3980 - ODUK11MA7-P14LCC0-3980 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11MA7-P14LCC0-3980
ODUK11MA7-P14LCC0-3980
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11MA7-P14LCC0-3980 ODUK11MA7-P14LCC0-3980
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P14LCC0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P14LCC0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P14LCC0-3980

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P14LCC0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MA7-P14LCC0-3980-ND K11MA7-P14LCC0-3980 ODUK11MA7-P14LCC0-3980
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - K11MA7-P14LCC0-3980
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details