ODU-USA, Inc. Circular Connector Assemblies K11MA7-P09LCC0-5270

Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote Datasheet
Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Circular Connector Assemblies - K11MA7-P09LCC0-5270-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MA7-P09LCC0-5270-ND
Circular Connector Assemblies K11MA7-P09LCC0-5270-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 30° Key - K11MA7-P09LCC0-5270 - ODUK11MA7-P09LCC0-5270 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 30° Key - K11MA7-P09LCC0-5270
ODUK11MA7-P09LCC0-5270
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 30° Key - K11MA7-P09LCC0-5270 ODUK11MA7-P09LCC0-5270
This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P09LCC0-5270 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P09LCC0-5270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P09LCC0-5270

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P09LCC0-5270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Gray TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MA7-P09LCC0-5270 K11MA7-P09LCC0-5270-ND ODUK11MA7-P09LCC0-5270
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 30° Key - K11MA7-P09LCC0-5270
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details