ODU-USA, Inc. Circular Connector Assemblies K11MA7-P05LJG0-5250

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11MA7-P05LJG0-5250-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11MA7-P05LJG0-5250-ND
Circular Connector Assemblies K11MA7-P05LJG0-5250-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Green Back Nut Rohs Compliant Odu-Usa - 40AH7414 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Green Back Nut Rohs Compliant Odu-Usa
40AH7414
Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Green Back Nut Rohs Compliant Odu-Usa 40AH7414
ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 5P, SLD, PEEK, GREEN BACK NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, INLINE, STY 1, SZ 1, 5P, SLD, PEEK, GREEN BACK NUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 30° Key - K11MA7-P05LJG0-5250 - ODUK11MA7-P05LJG0-5250 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 30° Key - K11MA7-P05LJG0-5250
ODUK11MA7-P05LJG0-5250
ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 30° Key - K11MA7-P05LJG0-5250 ODUK11MA7-P05LJG0-5250
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P05LJG0-5250 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P05LJG0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 5 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P05LJG0-5250

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P05LJG0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 5 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11MA7-P05LJG0-5250-ND K11MA7-P05LJG0-5250 40AH7414 ODUK11MA7-P05LJG0-5250
Product Name Circular Connector Assemblies Odu Medi-Snap Recept, Inline, Sty 1, Sz 1, 5P, Sld, Peek, Green Back Nut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 5 Contact, Size 1, 30° Key - K11MA7-P05LJG0-5250
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details