ODU-USA, Inc. ODU MEDI-SNAP® Connector, Receptacle, 7 Contact, Size 1, 0° Key - K11M07-P07LFG0-5240 K11M07-P07LFG0-5240

Description
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P07LFG0-5240 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P07LFG0-5240 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4
Description
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P07LFG0-5240 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P07LFG0-5240 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Connector, Receptacle, 7 Contact, Size 1, 0° Key - K11M07-P07LFG0-5240 - ODUK11M07-P07LFG0-5240 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 7 Contact, Size 1, 0° Key - K11M07-P07LFG0-5240
ODUK11M07-P07LFG0-5240
ODU MEDI-SNAP® Connector, Receptacle, 7 Contact, Size 1, 0° Key - K11M07-P07LFG0-5240 ODUK11M07-P07LFG0-5240
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P07LFG0-5240 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P07LFG0-5240 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P07LFG0-5240

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P07LFG0-5240 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Yellow TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number ODUK11M07-P07LFG0-5240
Product Name ODU MEDI-SNAP® Connector, Receptacle, 7 Contact, Size 1, 0° Key - K11M07-P07LFG0-5240
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data