ODU-USA, Inc. Connector Rohs Compliant Odu-Usa K11M07-P06LFD0-5250

Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote
Description
ODU MEDI-SNAP® In-line receptacle, Size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® In-line receptacle, Size

ODU MEDI-SNAP® In-line receptacle, Size

Buy Now
Connector Rohs Compliant Odu-Usa - 77AJ3033 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
77AJ3033
Connector Rohs Compliant Odu-Usa 77AJ3033
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5250 - ODUK11M07-P06LFD0-5250 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5250
ODUK11M07-P06LFD0-5250
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5250 ODUK11M07-P06LFD0-5250
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P06LFD0-5250 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P06LFD0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11M07-P06LFD0-5250

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11M07-P06LFD0-5250 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Green TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.204724409 MAXIMUM CABLE OD (MM) : 5.2 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11M07-P06LFD0-5250 77AJ3033 ODUK11M07-P06LFD0-5250
Product Name Connector Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 0° Key - K11M07-P06LFD0-5250
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details