ODU-USA, Inc. ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 1, 30° Key - K11LAC-P10LCC0-7200 K11LAC-P10LCC0-7200

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 1, 30° Key - K11LAC-P10LCC0-7200 - ODUK11LAC-P10LCC0-7200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 1, 30° Key - K11LAC-P10LCC0-7200
ODUK11LAC-P10LCC0-7200
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 1, 30° Key - K11LAC-P10LCC0-7200 ODUK11LAC-P10LCC0-7200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P10LCC0-7200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P10LCC0-7200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11LAC-P10LCC0-7200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11LAC-P10LCC0-7200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 10P, Sld, Peek, A Key Rohs Compliant Odu-Usa - 40AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 10P, Sld, Peek, A Key Rohs Compliant Odu-Usa
40AH7265
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 10P, Sld, Peek, A Key Rohs Compliant Odu-Usa 40AH7265
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 10P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER L, 10P, SLD, PEEK, A KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11LAC-P10LCC0-7200 ODUK11LAC-P10LCC0-7200 40AH7265
Product Name ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 1, 30° Key - K11LAC-P10LCC0-7200 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser L, 10P, Sld, Peek, A Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details