ODU-USA, Inc. Circular Connector Assemblies K11K0C-P14LCC0-5500

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K11K0C-P14LCC0-5500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11K0C-P14LCC0-5500-ND
Circular Connector Assemblies K11K0C-P14LCC0-5500-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7198 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7198
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7198
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-5500 - ODUK11K0C-P14LCC0-5500 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-5500
ODUK11K0C-P14LCC0-5500
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-5500 ODUK11K0C-P14LCC0-5500
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-5500 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-5500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.216535433 MAXIMUM CABLE OD (MM) : 5.5 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-5500


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-5500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.216535433 MAXIMUM CABLE OD (MM) : 5.5 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11K0C-P14LCC0-5500 K11K0C-P14LCC0-5500-ND 40AH7198 ODUK11K0C-P14LCC0-5500
Product Name Circular Connector Assemblies Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-5500
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details