ODU-USA, Inc. Circular Connector Assemblies K11K0C-P14LCC0-2500

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11K0C-P14LCC0-2500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11K0C-P14LCC0-2500-ND
Circular Connector Assemblies K11K0C-P14LCC0-2500-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2500 - ODUK11K0C-P14LCC0-2500 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2500
ODUK11K0C-P14LCC0-2500
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2500 ODUK11K0C-P14LCC0-2500
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-2500 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-2500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.098425197 MAXIMUM CABLE OD (MM) : 2.5 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-2500


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-2500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.098425197 MAXIMUM CABLE OD (MM) : 2.5 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7192 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7192
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7192
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11K0C-P14LCC0-2500-ND K11K0C-P14LCC0-2500 ODUK11K0C-P14LCC0-2500 40AH7192
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2500 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details