ODU-USA, Inc. Circular Connector Assemblies K11K0C-P14LCC0-2000

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K11K0C-P14LCC0-2000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11K0C-P14LCC0-2000-ND
Circular Connector Assemblies K11K0C-P14LCC0-2000-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7191
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7191
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 14P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2000 - ODUK11K0C-P14LCC0-2000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2000
ODUK11K0C-P14LCC0-2000
ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2000 ODUK11K0C-P14LCC0-2000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-2000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P14LCC0-2000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P14LCC0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11K0C-P14LCC0-2000-ND K11K0C-P14LCC0-2000 40AH7191 ODUK11K0C-P14LCC0-2000
Product Name Circular Connector Assemblies Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 14P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 14 Contact, Size 1, 0° Key - K11K0C-P14LCC0-2000
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details