ODU-USA, Inc. Circular Connector Assemblies K11K0C-P10LCC0-6000

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1236-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1236-ND
Circular Connector Assemblies 1907-1236-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|in-line receptacle,

ODU MINI-SNAP size 1|in-line receptacle,

Buy Now
ODU MINI-SNAP® Series K, Connector, Plug, 10 Contact, Size 1, 0° Key - K11K0C-P10LCC0-6000 - ODUK11K0C-P10LCC0-6000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 10 Contact, Size 1, 0° Key - K11K0C-P10LCC0-6000
ODUK11K0C-P10LCC0-6000
ODU MINI-SNAP® Series K, Connector, Plug, 10 Contact, Size 1, 0° Key - K11K0C-P10LCC0-6000 ODUK11K0C-P10LCC0-6000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P10LCC0-6000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P10LCC0-6000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.236220472 MAXIMUM CABLE OD (MM) : 6 MINIMUM CABLE OD (IN) : 0.216535433 MINIMUM CABLE OD (MM) : 5.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P10LCC0-6000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P10LCC0-6000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.236220472 MAXIMUM CABLE OD (MM) : 6 MINIMUM CABLE OD (IN) : 0.216535433 MINIMUM CABLE OD (MM) : 5.5

Supplier's Site
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa - 33AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa
33AH3210
Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa 33AH3210
CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10POS, CABLE; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1236-ND K11K0C-P10LCC0-6000 ODUK11K0C-P10LCC0-6000 33AH3210
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Plug, 10 Contact, Size 1, 0° Key - K11K0C-P10LCC0-6000 Circular Connector, Rcpt, 10Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Inline
Current Rating 4.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details