ODU-USA, Inc. Circular Connector Assemblies K11K0C-P03LPH0-4500

Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Circular Connector Assemblies - K11K0C-P03LPH0-4500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K11K0C-P03LPH0-4500-ND
Circular Connector Assemblies K11K0C-P03LPH0-4500-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 3P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 3P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7127
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 3P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7127
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 3P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 1, SER K, 3P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 0° Key - K11K0C-P03LPH0-4500 - ODUK11K0C-P03LPH0-4500 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 0° Key - K11K0C-P03LPH0-4500
ODUK11K0C-P03LPH0-4500
ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 0° Key - K11K0C-P03LPH0-4500 ODUK11K0C-P03LPH0-4500
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P03LPH0-4500 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P03LPH0-4500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.177165354 MAXIMUM CABLE OD (MM) : 4.5 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K11K0C-P03LPH0-4500


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11K0C-P03LPH0-4500 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.177165354 MAXIMUM CABLE OD (MM) : 4.5 MINIMUM CABLE OD (IN) : 0.157480315 MINIMUM CABLE OD (MM) : 4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K11K0C-P03LPH0-4500 K11K0C-P03LPH0-4500-ND 40AH7127 ODUK11K0C-P03LPH0-4500
Product Name Circular Connector Assemblies Odu Mini-Snap Rcept, Inline, Sty 1, Sz 1, Ser K, 3P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 3 Contact, Size 1, 0° Key - K11K0C-P03LPH0-4500
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details