3 Position Circular Connector Receptacle, Female Sockets Solder Cup
ODU MINI-SNAP size 1|in-line receptacle,
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-1215-ND | K11F1C-P03LPH0-5000 | 33AH3189 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 3Pos, Cable; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |