ODU-USA, Inc. Circular Connector Assemblies K10L0C-P10LCC9-2200

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Circular Connector Assemblies - K10L0C-P10LCC9-2200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K10L0C-P10LCC9-2200-ND
Circular Connector Assemblies K10L0C-P10LCC9-2200-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7048 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7048
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7048
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER L, 10P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER L, 10P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10L0C-P10LCC9-2200 - ODUK10L0C-P10LCC9-2200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10L0C-P10LCC9-2200
ODUK10L0C-P10LCC9-2200
ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10L0C-P10LCC9-2200 ODUK10L0C-P10LCC9-2200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10L0C-P10LCC9-2200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10L0C-P10LCC9-2200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10L0C-P10LCC9-2200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10L0C-P10LCC9-2200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K10L0C-P10LCC9-2200 K10L0C-P10LCC9-2200-ND 40AH7048 ODUK10L0C-P10LCC9-2200
Product Name Circular Connector Assemblies Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10L0C-P10LCC9-2200
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details