ODU-USA, Inc. Circular Connector Assemblies K10L0C-P06LCC0-3200

Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series L In-line receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series L In-line receptac

ODU MINI-SNAP® Series L In-line receptac

Buy Now
Circular Connector Assemblies - K10L0C-P06LCC0-3200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K10L0C-P06LCC0-3200-ND
Circular Connector Assemblies K10L0C-P06LCC0-3200-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series L, Connector, Receptacle, 6 Contact, Size 0, 0° Key - K10L0C-P06LCC0-3200 - ODUK10L0C-P06LCC0-3200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 6 Contact, Size 0, 0° Key - K10L0C-P06LCC0-3200
ODUK10L0C-P06LCC0-3200
ODU MINI-SNAP® Series L, Connector, Receptacle, 6 Contact, Size 0, 0° Key - K10L0C-P06LCC0-3200 ODUK10L0C-P06LCC0-3200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10L0C-P06LCC0-3200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10L0C-P06LCC0-3200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10L0C-P06LCC0-3200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10L0C-P06LCC0-3200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 6P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 6P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH7036
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 6P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH7036
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER L, 6P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER L, 6P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K10L0C-P06LCC0-3200 K10L0C-P06LCC0-3200-ND ODUK10L0C-P06LCC0-3200 40AH7036
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Receptacle, 6 Contact, Size 0, 0° Key - K10L0C-P06LCC0-3200 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser L, 6P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details