ODU-USA, Inc. Circular Connector Assemblies K10K0C-P10LCC9-2000

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K10K0C-P10LCC9-2000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K10K0C-P10LCC9-2000-ND
Circular Connector Assemblies K10K0C-P10LCC9-2000-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K In-line receptac

ODU MINI-SNAP® Series K In-line receptac

Buy Now
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH6975 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH6975
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH6975
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER K, 10P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER K, 10P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10K0C-P10LCC9-2000 - ODUK10K0C-P10LCC9-2000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10K0C-P10LCC9-2000
ODUK10K0C-P10LCC9-2000
ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10K0C-P10LCC9-2000 ODUK10K0C-P10LCC9-2000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10K0C-P10LCC9-2000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10K0C-P10LCC9-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10K0C-P10LCC9-2000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10K0C-P10LCC9-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K10K0C-P10LCC9-2000-ND K10K0C-P10LCC9-2000 40AH6975 ODUK10K0C-P10LCC9-2000
Product Name Circular Connector Assemblies Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 10P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Receptacle, 10 Contact, Size 0, 0° Key - K10K0C-P10LCC9-2000
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details