ODU-USA, Inc. Circular Connector Assemblies GKTAAT0-E010WN-LS00

Description
ODU AMC SERIES T RECEPTACLE, SHE
Request a Quote Datasheet
Description
ODU AMC SERIES T RECEPTACLE, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-GKTAAT0-E010WN-LS00-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-GKTAAT0-E010WN-LS00-ND
Circular Connector Assemblies 1907-GKTAAT0-E010WN-LS00-ND
ODU AMC SERIES T RECEPTACLE, SHE

ODU AMC SERIES T RECEPTACLE, SHE

Buy Now Datasheet
ODU AMC Shell Size 9|receptacle style K,

ODU AMC Shell Size 9|receptacle style K,

Buy Now
Circular Conn, Rcpt, 10Pos, Solder; Product Range Odu-Usa - 34AK3892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Solder; Product Range Odu-Usa
34AK3892
Circular Conn, Rcpt, 10Pos, Solder; Product Range Odu-Usa 34AK3892
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:AMC Series T; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:AMC Series T; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-GKTAAT0-E010WN-LS00-ND GKTAAT0-E010WN-LS00 34AK3892
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10Pos, Solder; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data