ODU-USA, Inc. Circular Connector Assemblies GK0YAR-P07UC00-000L

Description
ODU AMC size 0|receptacle style K, serie
Request a Quote Datasheet
Description
ODU AMC size 0|receptacle style K, serie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU AMC size 0|receptacle style K, serie

ODU AMC size 0|receptacle style K, serie

Buy Now
Circular Connector Assemblies - 1907-GK0YAR-P07UC00-000L-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-GK0YAR-P07UC00-000L-ND
Circular Connector Assemblies 1907-GK0YAR-P07UC00-000L-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa - 74AH4328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa
74AH4328
Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa 74AH4328
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:ODU AMC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:ODU AMC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number GK0YAR-P07UC00-000L 1907-GK0YAR-P07UC00-000L-ND 74AH4328
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 7Pos, Panel; Product Range Odu-Usa
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 300 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100801ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details