ODU MEDI-SNAP size 1|receptacle style A
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 2POS, KEY A, PANEL; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GA1MA7-P02LPH0-0000 | 1907-GA1MA7-P02LPH0-0000-ND | 38AJ5632 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 2Pos, Key A, Panel; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||
| Voltage Rating | 48 volts |