14 Position Circular Connector Receptacle, Female Sockets Solder Cup
ODU MEDI-SNAP size 1|receptacle style A
CIRCULAR CONN, RCPT, 14POS, KEY 0, PANEL; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1907-GA1M07-P14LCC0-0000-ND | GA1M07-P14LCC0-0000 | 38AJ5663 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 14Pos, Key 0, Panel; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||
| Voltage Rating | 25 volts |