ODU-USA, Inc. Circular Connector Assemblies G81YAR-P14WCD0-000L

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1677-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1677-ND
Circular Connector Assemblies 1907-1677-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU AMC size 1|receptacle style 8, serie

ODU AMC size 1|receptacle style 8, serie

Buy Now
Circular Connector, Rcpt, 14Pos, Panel; Product Range Odu-Usa - 41AH1966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14Pos, Panel; Product Range Odu-Usa
41AH1966
Circular Connector, Rcpt, 14Pos, Panel; Product Range Odu-Usa 41AH1966
CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:ODU AMC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:ODU AMC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1677-ND G81YAR-P14WCD0-000L 41AH1966
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14Pos, Panel; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details