ODU MINI-SNAP size 0|receptacle style 8,
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, 9POS, RCPT, SOLDER; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G80F1C-P09LCC0-0000 | 1907-1134-ND | 40AH6797 |
| Product Name | Circular Connector Assemblies | Circular Connector, 9Pos, Rcpt, Solder; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |