ODU-USA, Inc. Circular Connector Assemblies G51MC7-P09LCC0-0020

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G51MC7-P09LCC0-0020-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G51MC7-P09LCC0-0020-ND
Circular Connector Assemblies G51MC7-P09LCC0-0020-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - G51MC7-P09LCC0-0020 - ODUG51MC7-P09LCC0-0020 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - G51MC7-P09LCC0-0020
ODUG51MC7-P09LCC0-0020
ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - G51MC7-P09LCC0-0020 ODUG51MC7-P09LCC0-0020
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51MC7-P09LCC0-0020 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51MC7-P09LCC0-0020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51MC7-P09LCC0-0020

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51MC7-P09LCC0-0020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 9 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Red TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors
Product Number G51MC7-P09LCC0-0020-ND ODUG51MC7-P09LCC0-0020
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 9 Contact, Size 1, 45° Key - G51MC7-P09LCC0-0020
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details