ODU-USA, Inc. Circular Connector Assemblies G51M07-P14LCC0-0080

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G51M07-P14LCC0-0080-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G51M07-P14LCC0-0080-ND
Circular Connector Assemblies G51M07-P14LCC0-0080-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP size 1|receptacle style 5

ODU MEDI-SNAP size 1|receptacle style 5

Buy Now
Odu Medi-Snap Recept,snap,sty5,14P,sld,peek,black Front Nut Rohs Compliant Odu-Usa - 40AH6747 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept,snap,sty5,14P,sld,peek,black Front Nut Rohs Compliant Odu-Usa
40AH6747
Odu Medi-Snap Recept,snap,sty5,14P,sld,peek,black Front Nut Rohs Compliant Odu-Usa 40AH6747
ODU MEDI-SNAP RECEPT,SNAP,STY5,14P ,SLD,PEEK,BLACK FRONT NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT,SNAP,STY5,14P,SLD,PEEK,BLACK FRONT NUT ROHS COMPLIANT: YES

Supplier's Site
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51M07-P14LCC0-0080 - ODUG51M07-P14LCC0-0080 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51M07-P14LCC0-0080
ODUG51M07-P14LCC0-0080
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51M07-P14LCC0-0080 ODUG51M07-P14LCC0-0080
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51M07-P14LCC0-0080 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51M07-P14LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51M07-P14LCC0-0080

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51M07-P14LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G51M07-P14LCC0-0080-ND G51M07-P14LCC0-0080 40AH6747 ODUG51M07-P14LCC0-0080
Product Name Circular Connector Assemblies Odu Medi-Snap Recept,snap,sty5,14P,sld,peek,black Front Nut Rohs Compliant Odu-Usa ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51M07-P14LCC0-0080
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823448-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details