ODU-USA, Inc. ODU MINI-SNAP® Series L, Receptacle for front or rear panel mounting G51L0C-P14LCC0-0000

Description
ODU MINI‐SNAP® Connectors in four series: L, K, B, and F – characterized by robust metal housings with different surfaces. With push‐pull locking or break‐away function, these metal circular connectors ensure secure and stable connections. With an interface diameter of just 6.4 mm, they can also be installed in the smallest spaces.
Request a Quote Datasheet
Description
ODU MINI‐SNAP® Connectors in four series: L, K, B, and F – characterized by robust metal housings with different surfaces. With push‐pull locking or break‐away function, these metal circular connectors ensure secure and stable connections. With an interface diameter of just 6.4 mm, they can also be installed in the smallest spaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series L, Receptacle for front or rear panel mounting - G51L0C-P14LCC0-0000 - ODU-USA, Inc.
Camarillo, CA, United States
ODU MINI-SNAP® Series L, Receptacle for front or rear panel mounting
G51L0C-P14LCC0-0000
ODU MINI-SNAP® Series L, Receptacle for front or rear panel mounting G51L0C-P14LCC0-0000
ODU MINI‐SNAP® Connectors in four series: L, K, B, and F – characterized by robust metal housings with different surfaces. With push‐pull locking or break‐away function, these metal circular connectors ensure secure and stable connections. With an interface diameter of just 6.4 mm, they can also be installed in the smallest spaces.

ODU MINI‐SNAP® Connectors in four series: L, K, B, and F – characterized by robust metal housings with different surfaces. With push‐pull locking or break‐away function, these metal circular connectors ensure secure and stable connections. With an interface diameter of just 6.4 mm, they can also be installed in the smallest spaces.

Supplier's Site Datasheet
ODU MINI-SNAP size 1|receptacle style 5,

ODU MINI-SNAP size 1|receptacle style 5,

Buy Now
Circular Connector Assemblies - G51L0C-P14LCC0-0000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G51L0C-P14LCC0-0000-ND
Circular Connector Assemblies G51L0C-P14LCC0-0000-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51L0C-P14LCC0-0000 - ODUG51L0C-P14LCC0-0000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51L0C-P14LCC0-0000
ODUG51L0C-P14LCC0-0000
ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51L0C-P14LCC0-0000 ODUG51L0C-P14LCC0-0000
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G51L0C-P14LCC0-0000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51L0C-P14LCC0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. G51L0C-P14LCC0-0000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51L0C-P14LCC0-0000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C

Supplier's Site
Odu Mini-Snap Recept, Sty 5, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa - 40AH6593 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Recept, Sty 5, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa
40AH6593
Odu Mini-Snap Recept, Sty 5, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa 40AH6593
ODU MINI-SNAP RECEPT, STY 5, SZ 1, SER L, 14P, SLD, PEEK ROHS COMPLIANT: YES

ODU MINI-SNAP RECEPT, STY 5, SZ 1, SER L, 14P, SLD, PEEK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODU-USA, Inc. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G51L0C-P14LCC0-0000 G51L0C-P14LCC0-0000 G51L0C-P14LCC0-0000-ND ODUG51L0C-P14LCC0-0000 40AH6593
Product Name ODU MINI-SNAP® Series L, Receptacle for front or rear panel mounting Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Receptacle, 14 Contact, Size 1, 0° Key - G51L0C-P14LCC0-0000 Odu Mini-Snap Recept, Sty 5, Sz 1, Ser L, 14P, Sld, Peek Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EAG.1B.512.CTN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details